Amphenol Fiber Optic Products Sma Fiber Optic Connector 400/430¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 905-150-5004

Description
SMA FIBER OPTIC CONNECTOR 400/430¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:400µm / 430µm; Connector Body Material:Metal Body; Product Range:905-150 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SMA FIBER OPTIC CONNECTOR 400/430¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:400µm / 430µm; Connector Body Material:Metal Body; Product Range:905-150 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sma Fiber Optic Connector 400/430¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics - 90F9546 - Newark, An Avnet Company
Chicago, IL, United States
Sma Fiber Optic Connector 400/430¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
90F9546
Sma Fiber Optic Connector 400/430¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 90F9546
SMA FIBER OPTIC CONNECTOR 400/430¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:400µm / 430µm; Connector Body Material:Metal Body; Product Range:905-150 Series; Body Material:Stainless Steel RoHS Compliant: Yes

SMA FIBER OPTIC CONNECTOR 400/430¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:400µm / 430µm; Connector Body Material:Metal Body; Product Range:905-150 Series; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F9546
Product Name Sma Fiber Optic Connector 400/430¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details