Amphenol Fiber Optic Products Sma Fiber Optic Connector 200/300¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 905-150-5003

Description
SMA FIBER OPTIC CONNECTOR 200/300¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:200µm / 230µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SMA FIBER OPTIC CONNECTOR 200/300¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:200µm / 230µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sma Fiber Optic Connector 200/300¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics - 90F9545 - Newark, An Avnet Company
Chicago, IL, United States
Sma Fiber Optic Connector 200/300¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
90F9545
Sma Fiber Optic Connector 200/300¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics 90F9545
SMA FIBER OPTIC CONNECTOR 200/300¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:200µm / 230µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes

SMA FIBER OPTIC CONNECTOR 200/300¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:200µm / 230µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F9545
Product Name Sma Fiber Optic Connector 200/300¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products