SMA FIBER OPTIC CONNECTOR 100/140¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:100µm / 140µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 905-150-5002 | 90F9544 |
| Product Name | Connectors | Sma Fiber Optic Connector 100/140¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics |
| Connector Type | Fibre Channel Connectors |