SMA FIBER OPTIC CONNECTOR 125¼M MULTIMODE; Fibre Optic Connector Type:SMA; Fibre Type:Multimode; Fibre Diameter:128µm; Connector Body Material:Metal Body; Product Range:905 Series; Body Material:Stainless Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 90F9543 |
| Product Name | Sma Fiber Optic Connector 125¼M Multimode; Fibre Optic Connector Type Amphenol Fiber Optics |
| Connector Type | Fibre Channel Connectors |