Amphenol Fiber Optic Products Connectors 905-149-5001

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 905-149-5001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
905-149-5001
Connectors 905-149-5001
Connectors

Connectors

Buy Now
Connector/Terminal/Pin - 32013226 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32013226
Connector/Terminal/Pin 32013226
SMA FIBER OPTIC CONNECTOR, 1000UM; FIBRE OPTIC CONNECTOR TYPE:SMA; FIBRE TYPE:-; FIBRE DIAMETER:-; CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY; PRODUCT RANGE:905 SERIES; CONNECTOR TYPE:SMA FIBER OPTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SMA FIBER OPTIC CONNECTOR, 1000UM; FIBRE OPTIC CONNECTOR TYPE:SMA; FIBRE TYPE:-; FIBRE DIAMETER:-; CONNECTOR BODY MATERIAL:STAINLESS STEEL BODY; PRODUCT RANGE:905 SERIES; CONNECTOR TYPE:SMA FIBER OPTIC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sma Fiber Optic Connector, 1000Um; Fibre Optic Connector Type Amphenol Fiber Optics - 94F8232 - Newark, An Avnet Company
Chicago, IL, United States
Sma Fiber Optic Connector, 1000Um; Fibre Optic Connector Type Amphenol Fiber Optics
94F8232
Sma Fiber Optic Connector, 1000Um; Fibre Optic Connector Type Amphenol Fiber Optics 94F8232
SMA FIBER OPTIC CONNECTOR, 1000UM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes

SMA FIBER OPTIC CONNECTOR, 1000UM; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905-149-5001 32013226 94F8232
Product Name Connectors Connector/Terminal/Pin Sma Fiber Optic Connector, 1000Um; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers