SMA FIBER OPTIC RECEPTACLE; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:905 Series; Connector Type:SMA Fiber Optic; Fibre Optic Adapter Type:SMA Fiber Optic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87F782 |
| Product Name | Sma Fiber Optic Receptacle; Fibre Optic Connector Type Amphenol Fiber Optics |
| Connector Type | Fibre Channel Connectors |