Amphenol Fiber Optic Products Connectors 905-120-5003

Description
Adapter, SMA In-Line
Request a Quote Datasheet
Description
Adapter, SMA In-Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 905-120-5003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
905-120-5003
Connectors 905-120-5003
Adapter, SMA In-Line

Adapter, SMA In-Line

Buy Now
Fiber Optic Connector; Convert From Fiber Optic Connector Amphenol Fiber Optics - 94F664 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Convert From Fiber Optic Connector Amphenol Fiber Optics
94F664
Fiber Optic Connector; Convert From Fiber Optic Connector Amphenol Fiber Optics 94F664
FIBER OPTIC CONNECTOR; Convert From Fiber Optic Connector:SMA; Convert To Fiber Optic Connector:SMA; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

FIBER OPTIC CONNECTOR; Convert From Fiber Optic Connector:SMA; Convert To Fiber Optic Connector:SMA; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Sma, Jack To Jack, In-Line; Convert From Fibre Optic Connector Amphenol Fiber Optics - 74AC3336 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Sma, Jack To Jack, In-Line; Convert From Fibre Optic Connector Amphenol Fiber Optics
74AC3336
Adaptor, Sma, Jack To Jack, In-Line; Convert From Fibre Optic Connector Amphenol Fiber Optics 74AC3336
ADAPTOR, SMA, JACK TO JACK, IN-LINE; Convert From Fibre Optic Connector:SMA; Convert To Fibre Optic Connector:SMA; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ADAPTOR, SMA, JACK TO JACK, IN-LINE; Convert From Fibre Optic Connector:SMA; Convert To Fibre Optic Connector:SMA; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905-120-5003 94F664 74AC3336
Product Name Connectors Fiber Optic Connector; Convert From Fiber Optic Connector Amphenol Fiber Optics Adaptor, Sma, Jack To Jack, In-Line; Convert From Fibre Optic Connector Amphenol Fiber Optics
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
OCTIS™ - 10146568-003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Fibre Channel Connectors
View Details