SMA FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SMA; Convert To Fiber Optic Connector:SMA; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; Connector Type:SMA AdapterRoHS Compliant: Yes
ADAPTOR, SMA, JACK TO JACK, D-HOLE; Convert From Fibre Optic Connector:SMA; Convert To Fibre Optic Connector:SMA; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905-120-5000 | 39F3696 | 74AC3335 |
| Product Name | Connectors | Sma Fiber Optic Adapter; Convert From Fiber Optic Connector Amphenol Fiber Optics | Adaptor, Sma, Jack To Jack, D-Hole; Convert From Fibre Optic Connector Amphenol Fiber Optics |
| Gender | Female / Jack | Female / Jack |