Amphenol Fiber Optic Products Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics 905-118-5000

Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics - 39F3698 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics
39F3698
Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics 39F3698
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:-; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F3698
Product Name Fiber Optic Connector; Fibre Optic Connector Type Amphenol Fiber Optics
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
N (F) BH St. Connector for RG142 Cable - ET-NFS-BH-10 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details