FIBER OPTIC CONNECTOR, SMA, RECEPTACLE, FLANGE MOUNT; Fibre Optic Connector Type:SMA; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Stainless Steel Body; Product Range:905 Series; Connector Type:SMA Fiber Optic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39F3697 |
| Product Name | Fiber Optic Connector, Sma, Receptacle, Flange Mount; Fibre Optic Connector Type Amphenol Fiber Optics |
| Connector Type | Fibre Channel Connectors |