Amphenol Communications Solutions Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions 90312-009LF

Description
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:Minitek 90312 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:Minitek 90312 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions - 01M4861 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions
01M4861
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions 01M4861
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:Minitek 90312 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:Minitek Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2mm; For Use With:Minitek 90312 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4861
Product Name Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details