Amphenol Communications Solutions Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amphenol Communications Solutions 90312-004LF

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amphenol Communications Solutions - 01M4856 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amphenol Communications Solutions
01M4856
Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amphenol Communications Solutions 01M4856
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, 4Pos, 1Row, 2Mm; Pitch Spacing Amphenol Communications Solutions - 77AH0452 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 4Pos, 1Row, 2Mm; Pitch Spacing Amphenol Communications Solutions
77AH0452
Connector, Housing, 4Pos, 1Row, 2Mm; Pitch Spacing Amphenol Communications Solutions 77AH0452
CONNECTOR, HOUSING, 4POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Minitek Series; Contact Termination Type:-; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, HOUSING, 4POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Minitek Series; Contact Termination Type:-; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4856
Product Name Wire-Board Connector, Receptacle, 4 Position, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details