Amphenol Communications Solutions Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amphenol Communications Solutions 90312-003LF

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amphenol Communications Solutions - 01M4855 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amphenol Communications Solutions
01M4855
Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amphenol Communications Solutions 01M4855
WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 3 POSITION, 2MM; Product Range:FCI Minitek 90312; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 90312 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4855
Product Name Wire-Board Connector, Receptacle, 3 Position, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details