Amphenol Communications Solutions Connector, Receptacle, 50 Position, 2 Row; Product Range Amphenol Communications Solutions 90311-050LF

Description
CONNECTOR, RECEPTACLE, 50 POSITION, 2 ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 50 POSITION, 2 ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 50 Position, 2 Row; Product Range Amphenol Communications Solutions - 01M4854 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Position, 2 Row; Product Range Amphenol Communications Solutions
01M4854
Connector, Receptacle, 50 Position, 2 Row; Product Range Amphenol Communications Solutions 01M4854
CONNECTOR, RECEPTACLE, 50 POSITION, 2 ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 POSITION, 2 ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Connector Type:Wire to Board; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4854
Product Name Connector, Receptacle, 50 Position, 2 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details