Amphenol Communications Solutions Wire To Board, Receptacle, 44 Position, 2Row; Product Range Amphenol Communications Solutions 90311-044LF

Description
WIRE TO BOARD, RECEPTACLE, 44 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:44Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:44Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 44 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:44Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:44Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 44 Position, 2Row; Product Range Amphenol Communications Solutions - 01M4851 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 44 Position, 2Row; Product Range Amphenol Communications Solutions
01M4851
Wire To Board, Receptacle, 44 Position, 2Row; Product Range Amphenol Communications Solutions 01M4851
WIRE TO BOARD, RECEPTACLE, 44 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:44Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:44Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 44 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:44Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:44Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4851
Product Name Wire To Board, Receptacle, 44 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details