Amphenol Corporation Minitek ® 2.00mm WTB 90311-030LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 30 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-030LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 30 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-030LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90311-030LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90311-030LF
Minitek ® 2.00mm WTB 90311-030LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 30 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-030LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 30 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-030LF.

Supplier's Site Datasheet
 - Amphenol FCI Asia 90311-030LF - PEI-Genesis
Philadelphia, PA, United States
MINITEK HOUSINGS

MINITEK HOUSINGS

Buy Now
Rectangular Connector Housings - 609-2786-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2786-ND
Rectangular Connector Housings 609-2786-ND
"30 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"30 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90311-030LF Amphenol FCI Asia 90311-030LF 609-2786-ND
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details