Amphenol Communications Solutions Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 90311-026LF

Description
WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions - 29AH2998 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
29AH2998
Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 29AH2998
WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:26Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 26POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:26Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:26Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AH2998
Product Name Wtb Housing, Rcpt, 26Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details