Amphenol Corporation Minitek ® 2.00mm WTB 90311-024LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 24 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-024LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 24 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-024LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90311-024LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90311-024LF
Minitek ® 2.00mm WTB 90311-024LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 24 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-024LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 24 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-024LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2763-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2763-ND
Rectangular Connector Housings 609-2763-ND
"24 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"24 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Conn Housing Pl 24 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions - 55AC6622 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing Pl 24 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions
55AC6622
Conn Housing Pl 24 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions 55AC6622
CONN HOUSING PL 24 POS 2MM ST ROHS COMPLIANT: YES

CONN HOUSING PL 24 POS 2MM ST ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90311-024LF 609-2763-ND 55AC6622
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings Conn Housing Pl 24 Pos 2Mm St Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Wire to Board - 32.402-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers