Amphenol Corporation Minitek ® 2.00mm WTB 90311-022LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 22 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-022LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 22 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-022LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90311-022LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90311-022LF
Minitek ® 2.00mm WTB 90311-022LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 22 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-022LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Double Row, Pol. w/Latch, 22 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90311-022LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-2764-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-2764-ND
Rectangular Connector Housings 609-2764-ND
"22 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"22 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 90311-022LF 609-2764-ND
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Data Connectivity Housings - 1-1452480-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details