Amphenol Communications Solutions Connector, Rcpt, 22Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 90311-022LF

Description
CONNECTOR, RCPT, 22POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:22Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 22POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:22Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 22Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions - 01M4840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 22Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
01M4840
Connector, Rcpt, 22Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 01M4840
CONNECTOR, RCPT, 22POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:22Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 22POS, 2ROW, 2MM; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:22Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Termination Type:Crimp; No. of Contacts:22Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4840
Product Name Connector, Rcpt, 22Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details