Amphenol Communications Solutions Wire To Board, Receptacle, 20 Position, 2Row; Product Range Amphenol Communications Solutions 90311-020LF

Description
WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; Voltage AC:200V RoHS Compliant: Yes
Description
WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; Voltage AC:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 20 Position, 2Row; Product Range Amphenol Communications Solutions - 01M4839 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 20 Position, 2Row; Product Range Amphenol Communications Solutions
01M4839
Wire To Board, Receptacle, 20 Position, 2Row; Product Range Amphenol Communications Solutions 01M4839
WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; Voltage AC:200V RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 20 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; Voltage AC:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4839
Product Name Wire To Board, Receptacle, 20 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details