Amphenol Communications Solutions Wire To Board, Receptacle, 14 Position, 2Row; Product Range Amphenol Communications Solutions 90311-014LF

Description
WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 14 Position, 2Row; Product Range Amphenol Communications Solutions - 01M4836 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 14 Position, 2Row; Product Range Amphenol Communications Solutions
01M4836
Wire To Board, Receptacle, 14 Position, 2Row; Product Range Amphenol Communications Solutions 01M4836
WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 14 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; No. of Contacts:14Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Housing, 14Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions - 77AH0450 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 14Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions
77AH0450
Connector, Housing, 14Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions 77AH0450
CONNECTOR, HOUSING, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Minitek Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, HOUSING, 14POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:Minitek Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4836
Product Name Wire To Board, Receptacle, 14 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details