Amphenol Communications Solutions Wire To Board, Receptacle, 10 Position, 2Row; Product Range Amphenol Communications Solutions 90311-010LF

Description
WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 10 Position, 2Row; Product Range Amphenol Communications Solutions - 01M4834 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 10 Position, 2Row; Product Range Amphenol Communications Solutions
01M4834
Wire To Board, Receptacle, 10 Position, 2Row; Product Range Amphenol Communications Solutions 01M4834
WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4834
Product Name Wire To Board, Receptacle, 10 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details