Amphenol Communications Solutions Wire To Board, Receptacle, 4 Position, 2Row; Product Range Amphenol Communications Solutions 90311-004LF

Description
WIRE TO BOARD, RECEPTACLE, 4 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD, RECEPTACLE, 4 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board, Receptacle, 4 Position, 2Row; Product Range Amphenol Communications Solutions - 01M4831 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board, Receptacle, 4 Position, 2Row; Product Range Amphenol Communications Solutions
01M4831
Wire To Board, Receptacle, 4 Position, 2Row; Product Range Amphenol Communications Solutions 01M4831
WIRE TO BOARD, RECEPTACLE, 4 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD, RECEPTACLE, 4 POSITION, 2ROW; Product Range:FCI Minitek; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:FCI Minitek Series Contacts; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M4831
Product Name Wire To Board, Receptacle, 4 Position, 2Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details