Minitek ®, Minitek ® 2.00mm, Board to Board, PCB mounted Receptacle, Vertical, Through Hole, Double Row, Latched, 12 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 90310-112LF.
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
MINITEK II VCC-90310-112LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 90310-112LF | 609-4445-ND | 63K1323 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Minitek Ii Vcc-90310-112Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Through Hole | ||
| Voltage Rating | 200 volts |