Minitek ®, Minitek ® 2.00mm, Wire To Board, Shrouded Header, Vertical, Through Hole, Double Row, 16 Positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 90309-116LF.
HDR VER POL & LAT-2P3S S-AFT ROHS COMPLIANT: YES
HDR VER POL & LAT-2P3S S-AFT / Bag RoHS Compliant: Yes
CONN HEADER VERT 16POS 2MM
| Amphenol Communications Solutions | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 90309-116LF | 38AH4955 | 90309-116LF |
| Product Name | Minitek ® | Hdr Ver Pol & Lat-2P3S S-Aft Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | |
| Mounting | Through Hole |