Minitek ®, Minitek ® 2.00mm, Wire To Board, Shrouded Header, Vertical, Through Hole, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 90309-110LF.
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
MINITEK HDR VER POL&LAT- ROHS COMPLIANT: YES
MINITEK HDR VER POL&LAT- / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 90309-110LF | 90309-110LF | 609-6419-ND | 38AH4953 |
| Product Name | Minitek ® | Connectors Unreviewed | Headers, Male Pins | Minitek Hdr Ver Pol&lat- Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Termination | Through Hole | |||
| Mounting | Through Hole |