Minitek ®, Minitek ® 2.00mm, Wire To Board, Shrouded Header, Vertical, Through Hole, Double Row, 34 Positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 90309-034LF.
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"
CONN, HEADER, 34POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 90309-034LF | 609-90309-034LF-ND | 63K1310 |
| Product Name | Minitek ® | Headers, Male Pins | Conn, Header, 34Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Mounting | Through Hole |