Win Source Part Number: 1342507-90309-014LF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Minitek®
Number of Positions: 14
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Standard Package: 200
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Cream
Mounting Type: Through Hole
Shrouding: Shrouded - 2 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 90309
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1342507-90309-014LF |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Voltage Rating | 200 volts |