Minitek ®, Minitek ® 2.00mm, Wire To Board, Shrouded Header, Vertical, Through Hole, Double Row, 8 Positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 90309-008LF.
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
MINITEK HDR VER POL&LAT- / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 90309-008LF | 609-4444-ND | 57K8375 |
| Product Name | Minitek ® | Headers, Male Pins | Minitek Hdr Ver Pol&lat- / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |