Amphenol Corporation SMB RF Connector 903-613P-71AD

Description
45 Degree SMB Diecast Body for 735A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
45 Degree SMB Diecast Body for 735A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB RF Connector - 903-613P-71AD - Amphenol RF
Danbury, CT, USA
SMB RF Connector
903-613P-71AD
SMB RF Connector 903-613P-71AD
45 Degree SMB Diecast Body for 735A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

45 Degree SMB Diecast Body for 735A Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 903-613P-71AD - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
903-613P-71AD
RF Coaxial Cable Mount Connector 903-613P-71AD
Mini-SMB 45-Degree Angle Crimp Plug for 735A Cable 75 Ohm

Mini-SMB 45-Degree Angle Crimp Plug for 735A Cable 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 903-613P-71AD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-613P-71AD
RF Connectors / Coaxial Connectors 903-613P-71AD
RF Connectors / Coaxial Connectors SMB(M) 45 DEG 75 OHM 735A ZINC

RF Connectors / Coaxial Connectors SMB(M) 45 DEG 75 OHM 735A ZINC

Buy Now Datasheet
Connector, Smb, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf - 95H7054 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smb, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
95H7054
Connector, Smb, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf 95H7054
CONNECTOR, SMB, PLUG, 75 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:45° Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 735A; Contact Material:Beryllium Copper; Frequency Max:2GHz RoHS Compliant: Yes

CONNECTOR, SMB, PLUG, 75 OHM, CABLE; Connector Type:SMB Coaxial; Connector Body Style:45° Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 735A; Contact Material:Beryllium Copper; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 903-613P-71AD 903-613P-71AD 903-613P-71AD 95H7054
Product Name SMB RF Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connector, Smb, Plug, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMB SMB
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry 45 degree Angle 45-Degree Angle 45° Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details