Amphenol Corporation SMB RF Connector 903-287P-51S

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB RF Connector - 903-287P-51S - Amphenol RF
Danbury, CT, USA
SMB RF Connector
903-287P-51S
SMB RF Connector 903-287P-51S
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 903-287P-51S - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
903-287P-51S
RF Coaxial Cable Mount Connector 903-287P-51S
SMB Straight Crimp Plug for RG-178 50 Ohm

SMB Straight Crimp Plug for RG-178 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 903-287P-51S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
903-287P-51S
RF Connectors / Coaxial Connectors 903-287P-51S
RF Connectors / Coaxial Connectors SRT PLG 178/196 GLD

RF Connectors / Coaxial Connectors SRT PLG 178/196 GLD

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 903-287P-51S 903-287P-51S 903-287P-51S
Product Name SMB RF Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details