Amphenol Corporation Connector Body Style Amphenol Rf 902-9049.

Description
Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Body Style Amphenol Rf - 24AC3546 - Newark, An Avnet Company
Chicago, IL, United States
Connector Body Style Amphenol Rf
24AC3546
Connector Body Style Amphenol Rf 24AC3546
Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz; Connector Mounting:PCB Mount RoHS Compliant: Yes

Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 24AC3546
Product Name Connector Body Style Amphenol Rf
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - NABM4 - kTB Solutions
Specs
Frequency 0.000 to 0.300 GHz
View Details
Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
Termination Crimp, PCB
View Details