Amphenol Corporation RF Coaxial Cable Mount Connector 902-5090

Description
D-Sub Straight Solder Plug for .047 Semi-Rigid 50 Ohm
Request a Quote
Description
D-Sub Straight Solder Plug for .047 Semi-Rigid 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 902-5090 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
902-5090
RF Coaxial Cable Mount Connector 902-5090
D-Sub Straight Solder Plug for .047 Semi-Rigid 50 Ohm

D-Sub Straight Solder Plug for .047 Semi-Rigid 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 902-5090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
902-5090
RF Connectors / Coaxial Connectors 902-5090
RF Connectors / Coaxial Connectors COAX CONTACT ASSEMBLY

RF Connectors / Coaxial Connectors COAX CONTACT ASSEMBLY

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 902-5090 902-5090
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5254599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Triax; Type F
Gender Female / Jack
Geometry Straight; Straight
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details