Amphenol Corporation SMA RF Connector 901-9789

Description
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9789 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9789
SMA RF Connector 901-9789
4-Hole Flange Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-Hole Flange
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Panel Mount Connector - 901-9789 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-9789
RF Coaxial Panel Mount Connector 901-9789
SMA Straight Jack Round Post Panel Mount 50 Ohm

SMA Straight Jack Round Post Panel Mount 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9789 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9789
RF Connectors / Coaxial Connectors 901-9789
RF Connectors / Coaxial Connectors PANEL JACK

RF Connectors / Coaxial Connectors PANEL JACK

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-9789 901-9789 901-9789
Product Name SMA RF Connector RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060412-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details