Amphenol Corporation SMA Panel Jack 901-9757

Description
SMA Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
SMA Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Panel Jack - 901-9757 - Amphenol RF
Danbury, CT, USA
SMA Panel Jack
901-9757
SMA Panel Jack 901-9757
SMA Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

SMA Panel Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Panel Mount Connector - 901-9757 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
901-9757
RF Coaxial Panel Mount Connector 901-9757
SMA Straight Jack Panel Mount Round Post 50 Ohm

SMA Straight Jack Panel Mount Round Post 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
SMA Connector
901-9757
SMA Connector 901-9757
RF Connector SMA Panel Mount Jack 4-Hole

RF Connector SMA Panel Mount Jack 4-Hole

Buy Now
Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Amphenol Rf - 83F6699 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Amphenol Rf
83F6699
Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Amphenol Rf 83F6699
RF/COAXIAL, SMA JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Jack, Panel Mount, Round Post, 50 Ohm Rohs Compliant Amphenol Rf - 82AC2037 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Jack, Panel Mount, Round Post, 50 Ohm Rohs Compliant Amphenol Rf
82AC2037
Sma Straight Jack, Panel Mount, Round Post, 50 Ohm Rohs Compliant Amphenol Rf 82AC2037
SMA STRAIGHT JACK, PANEL MOUNT, ROUND POST, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT JACK, PANEL MOUNT, ROUND POST, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 901-9757 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9757
RF Connectors / Coaxial Connectors 901-9757
RF Connectors / Coaxial Connectors SMA CONN 0-18GHz 50ohms

RF Connectors / Coaxial Connectors SMA CONN 0-18GHz 50ohms

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-9757 901-9757 901-9757 83F6699 82AC2037 901-9757
Product Name SMA Panel Jack RF Coaxial Panel Mount Connector SMA Connector Rf/coaxial, Sma Jack, 50 Ohm; Connector Type Amphenol Rf Sma Straight Jack, Panel Mount, Round Post, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Flanged Jack Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Cable Connectors - NCG-FRB-086-2 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details
RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers