Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC5990 |
| Product Name | Connector Type Amphenol Rf |
| Connector Type | SMA |