Amphenol Corporation RF & Microwave 901-9217

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
901-9217
RF & Microwave 901-9217
RF

RF

Buy Now
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf - 50F2437 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf
50F2437
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf 50F2437
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,sma in-series adapter,straight jack to jack,gold plated - 70142721 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma in-series adapter,straight jack to jack,gold plated
70142721
connector,rf coaxial,sma in-series adapter,straight jack to jack,gold plated 70142721
Adapter, SMA Straight Adapter Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance. DC-18 GHz Max. VSWR 1.14 captive contact.

Adapter, SMA Straight Adapter
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or passivated. TFE insulations. 0.250-36 threaded coupling. 50 ohm impedance.
DC-18 GHz Max. VSWR 1.14 captive contact.

Supplier's Site
RF Adapters - In Series - 901-9217 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
901-9217
RF Adapters - In Series 901-9217
RF Adapters - In Series STRT JCK TO JCK GLD

RF Adapters - In Series STRT JCK TO JCK GLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 901-9217 50F2437 70142721 901-9217
Product Name RF & Microwave Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf connector,rf coaxial,sma in-series adapter,straight jack to jack,gold plated RF Adapters - In Series
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059637-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2326459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details