Amphenol Corporation Adapters 901-9216-SF

Description
SMA Plug to SMA Jack Adapter 50 Ohm Stra
Request a Quote Datasheet
Description
SMA Plug to SMA Jack Adapter 50 Ohm Stra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Adapters
901-9216-SF
Adapters 901-9216-SF
SMA Plug to SMA Jack Adapter 50 Ohm Stra

SMA Plug to SMA Jack Adapter 50 Ohm Stra

Buy Now
Swedesboro, NJ, United States
Connectors
901-9216-SF
Connectors 901-9216-SF
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
901-9216-SF
RF & Microwave 901-9216-SF
RF

RF

Buy Now
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf - 93F1328 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf
93F1328
Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf 93F1328
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 901-9216-SF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
901-9216-SF
RF Adapters - In Series 901-9216-SF
RF Adapters - In Series PLUG-JACK ADAPTER

RF Adapters - In Series PLUG-JACK ADAPTER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 901-9216-SF 93F1328 901-9216-SF
Product Name Adapters Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details