RF Connector SMA Panel Mount Jack 4-Hole
RF/COAXIAL, SMA PANEL JACK, 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9215-3CCSF | 83F6697 |
| Product Name | RF & Microwave | Rf/coaxial, Sma Panel Jack, 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | SMA |