RF/COAXIAL ADAPTER, SMA JACK-SMB PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
RF Adapters - Between Series SMA JACK - SMB PLUG
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 93F1308 | 901-9034 |
| Product Name | Rf/coaxial Adapter, Sma Jack-Smb Plug; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA; SMB |