RF Adapters - Between Series SMA JACK TO SMA JACK
RF/COAXIAL ADAPTER, SMA JACK-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-9033 | 901-9033 | 93F1307 |
| Product Name | Connectors | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |