RF Adapters - Between Series F-TNC F ADAPTER
RF/COAXIAL ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-171 | 95B8313 |
| Product Name | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |