RF Adapters - Between Series 1.0/ PLG-SMA JCK
SMA Jack to 1.0⁄2.3 Plug Between Series Adapters
A European Series introduced in the 1990s. Features compact design for dense connector packing. A unique push-pull coupling system ensures positive locking and quick installation. Complies with DIN 41626, DIN 47297 and NFC 93-571 international specifications. Impedance — 50 ohm. 0-10 GHz operating.
TFE dielectric material.
RF/COAXIAL ADAPTER SMA JACK-1.0/2.3 PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 901-10006 | 901-10006 | 70142648 | 01C0679 |
| Product Name | adapters | RF Adapters - Between Series | connector,rf coaxial,between series adapter,sma jack to 1.0/2.3 plug,gold plated | Rf/coaxial Adapter Sma Jack-1.0/2.3 Plug; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Male / Plug |