RF Adapters - Between Series 1.0/ JCK-SMA PLG
RF/COAXIAL ADAPTER SMA PLUG-1.0/2.3 JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:1.0 / 2.3 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 901-10005 | 30C1341 |
| Product Name | RF Adapters - Between Series | Rf/coaxial Adapter Sma Plug-1.0/2.3 Jack; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug; Female / Jack | Female / Jack |