Rib-Cage ™, Rib-Cage ® Board To Board Connector, Surface Mount Vertical Shrouded PCB Header, 100 Positions, Locator Mounting style., Amphenol is one of the leading manufacturers of RIB-CAGE® BOARD-TO-BOARD. Contact us today for more details of RIB-CAGE® BOARD-TO-BOARD, part number 90098-150LF.
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Rib-Cage™ III
Number of Positions: 100
Connector Type: Header
Contact Type: Male Pin
Package: Tube
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"
RIBCAGE-90098-150LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 90098-150LF | 609-90098-150LF-ND | 06M2559 | |
| Product Name | Rib-Cage ™ | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | Ribcage-90098-150Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Termination | Surface Mount | |||
| Voltage Rating | 800 volts |