AMPHENOL INDUSTRIAL
90-333818-05S -- PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Plug Amphenol Industrial
90-333818-05S
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
37AK2724 |
|
Product Name
|
Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details