Amphenol Industrial Recept Amphenol Industrial 90-333012-08S

Description
RECEPT
Description
RECEPT

Suppliers

Company
Product
Description
Supplier Links
Recept Amphenol Industrial - 37AK2270 - Newark, An Avnet Company
Chicago, IL, United States
Recept Amphenol Industrial
37AK2270
Recept Amphenol Industrial 37AK2270
RECEPT

RECEPT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 37AK2270
Product Name Recept Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details