Amphenol Industrial Recept Amphenol Industrial 90-179008-34P

Description
RECEPT
Description
RECEPT

Suppliers

Company
Product
Description
Supplier Links
Recept Amphenol Industrial - 44AK1836 - Newark, An Avnet Company
Chicago, IL, United States
Recept Amphenol Industrial
44AK1836
Recept Amphenol Industrial 44AK1836
RECEPT

RECEPT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 44AK1836
Product Name Recept Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details