M Series, M8, 3A, 04 Pins, Receptacle, H
4 Position Circular Connector Receptacle, Male Pins Solder
Amphenol Industrial 8P-04PMMP-SF7001
Amphenol Industrial 8P-04PMMP-SF7001
SENSOR CONNECTOR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8P-04PMMP-SF7001 | 8P-04PMMP-SF7001-ND | 2310115 | 70AH0721 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector Rohs Compliant Amphenol Ltw | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 30 volts |